Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 296-0040-01100 |
Prices starting from US$12.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.37
|
334
in stock
|
Buy Now | |
Newark Electronics
from US$17.19
|
334
in stock
|
Buy Now | |
Rapid Electronics
from US$19.84
|
334
in stock
|
Buy Now | |
Chip One Stop
from US$12.70
|
334
in stock
|
Buy Now | |
Avnet America
from US$14.61
|
-
|
Buy Now | |
RS Americas
from US$16.72
|
-
|
Buy Now | |
Boersig
from US$20.44
|
-
|
Buy Now | |
Farnell
from US$20.53
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Contact Current Rating (Max) | 200A |
Contact Type | Socket |
Contact Retention Within Housing | With |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .725in, 18.415mm |
Mount Type | Thread Mount |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Package |
Connector System | Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Heavy Duty Power Connectors Sa Conn Skt |Amp Te Connectivity 1648574-1 | Newark Electronics |
Heavy Duty Power Connectors SA CONN SKT | Rapid Electronics |
TE Connectivity - AMP Power Contact 296-0040-01100%3DSA CONNSKT | Distrelec |
Conn Housing RCP 4 POS 18.41mm Crimp ST | Avnet America |
Power Contactor, 4 Position, 250 VDC, 200 A, Socket, Wire to Wire, Board Mount | TE Connectivity 1648574-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1648574-1?
Additional datasheets, footprints and schematics for 1648574-1 are listed on our Part Details page. You can also find images and similar parts to 1648574-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648574-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648574-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648574-1 fall under?
The 1648574-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648574-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648574-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648574-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648574-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1648574-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648574-1 often in real-time on the comparison pages.
What if I can't find stock of 1648574-1?
You can fill out our help required form which you can use to request a quote for 1648574-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.