Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 295-0041-01100 |
Prices starting from US$11.16
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.08
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.83
|
60
in stock
|
Buy Now | |
Chip One Stop
from US$14.40
|
60
in stock
|
Buy Now | |
Farnell
from US$14.36
|
48
in stock
|
Buy Now | |
TTI Europe
from US$11.16
|
30
in stock
|
Buy Now | |
Avnet America
from US$12.21
|
-
|
Buy Now | |
RS Americas
from US$16.77
|
-
|
Buy Now | |
Boersig
from US$14.27
|
-
|
Buy Now | |
TE Store
from US$15.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Power Positions | 2 |
Contact Retention | Without |
Contact Current Rating (Max) | 200A |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 18.415mm, .725in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Method | Bulk |
Sealable | No |
Connector System | Wire-to-Board |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
HD Power Conn 295-0041-0110 | Rapid Electronics |
RECTANGULAR POWER INDUSTRIAL CONNECTORS | Farnell |
295-0041-01100 |Elcon Te Connectivity 1648549-1 | Newark Electronics |
Conn Housing PL 2 POS 18.41mm Crimp ST Cable Mount | Avnet America |
295-0041-01100, Rectangular Power Connectors | TE Connectivity 1648549-1 | RS Americas |
295-0041-01100 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 2 Centerline (Pitch): 18.42 mm Housing Plug Wire-to-Board 2 | Rectangular Power Connector | Part Number: 1648549-1 | Internal Number: 1648549-1 | Alias Number: 295-0041-01100 | 18.42 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1648549-1?
Additional datasheets, footprints and schematics for 1648549-1 are listed on our Part Details page. You can also find images and similar parts to 1648549-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648549-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648549-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648549-1 fall under?
The 1648549-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648549-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648549-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648549-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648549-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TTI Europe and Newark Electronics have stock available or on a lead time for 1648549-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648549-1 often in real-time on the comparison pages.
What if I can't find stock of 1648549-1?
You can fill out our help required form which you can use to request a quote for 1648549-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.