Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 295-0040-01100 |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Power Positions | 4 |
Contact Current Rating (Max) | 200A |
Contact Retention | Without |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 18.415mm, .725in |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power |
Packaging Method | Bulk |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Plug Housing |
Termination Method to Wire & Cable | Crimp |
Termination Method to Printed Circuit Board | Solder |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
295-0040-01100 |Elcon Te Connectivity 1648548-1 | Newark Electronics |
Conn Housing PL 4 POS 18.41mm Crimp ST | Avnet America |
295-0040-01100, Rectangular Power Connectors | TE Connectivity 1648548-1 | RS Americas |
295-0040-01100 Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 18.42 mm Housing Plug Wire-to-Board 4 | Rectangular Power Connector | Part Number: 1648548-1 | Internal Number: 1648548-1 | Alias Number: 295-0040-01100 | 18.42 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1648548-1?
Additional datasheets, footprints and schematics for 1648548-1 are listed on our Part Details page. You can also find images and similar parts to 1648548-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648548-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648548-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648548-1 fall under?
The 1648548-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648548-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648548-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648548-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648548-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 1648548-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648548-1 often in real-time on the comparison pages.
What if I can't find stock of 1648548-1?
You can fill out our help required form which you can use to request a quote for 1648548-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.