Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 708-73-01109 |
Prices starting from US$4.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.48
|
867
in stock
|
Buy Now | |
Powell Electronics
from US$5.84
|
6,070
in stock
|
Buy Now | |
TE Store
from US$6.61
|
1,575
in stock
|
Buy Now | |
Rapid Electronics
from US$6.31
|
1,417
in stock
|
Buy Now | |
Chip One Stop
from US$5.38
|
1,417
in stock
|
Buy Now | |
Distrelec
from US$5.97
|
1,417
in stock
|
Buy Now | |
Farnell
from US$6.84
|
1,140
in stock
|
Buy Now | |
RS Americas
from US$5.38
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$7.51
|
14
in stock
|
Buy Now | |
element14
from US$6.20
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.79
|
-
|
Buy Now | |
Avnet Asia
from US$10.63
|
-
|
Buy Now | |
Boersig
from US$6.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 40µin, 1µm |
Contact Current Rating (Max) | 35A |
Contact Termination Area Plating Thickness | 5µin, .125µm |
Contact Type | Socket |
Contact Plating Material | Gold |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold |
Contact Size | 12 |
Crimp Area Plating Thickness | 5µin |
Contact Orientation | Straight |
端子の下地めっきの材料 | Nickel |
Crimp Area Plating Finish | Gold |
Wire Size | 14 – 12AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mount Type | Crimp |
Wire Insulation Support | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
708-73-01109=SA CONTACT,SKT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Contact Retention Within Housing: Without Socket Gold 250 VAC | Connector Contact | Part Number: 1648384-1 | Internal Number: 1648384-1 | Alias Number: 708-73-01109 | TE Connectivity | TE Store |
Heavy Duty Power Connectors SCKT CONTACT SIZE 12 | Rapid Electronics |
TE Connectivity - AMP Power Contact 708-73-01109%3DSA Contact KT | Distrelec |
PWR CONTACT, SOCKET, CRIMP, 12AWG | Farnell |
Elcon,middle drawer,contact,skt,size12,K | RS |
Elcon, middle drawer, contact, skt, size12,K | TE Connectivity 1648384-1 | RS Americas |
Contact, Socket, Crimp, 12Awg | Newark Electronics |
CONTACT, SOCKET, 12AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1648384-1?
Additional datasheets, footprints and schematics for 1648384-1 are listed on our Part Details page. You can also find images and similar parts to 1648384-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648384-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648384-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648384-1 fall under?
The 1648384-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648384-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648384-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648384-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648384-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1648384-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648384-1 often in real-time on the comparison pages.
What if I can't find stock of 1648384-1?
You can fill out our help required form which you can use to request a quote for 1648384-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.