Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 702-92-01109 |
Prices starting from US$1.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.30
|
1,438
in stock
|
Buy Now | |
TE Store
from US$1.66
|
25,725
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
9,837
in stock
|
Buy Now | |
Heilind Electronics
from US$1.59
|
8,514
in stock
|
Buy Now | |
TTI Europe
from US$1.04
|
5,600
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.59
|
1,418
in stock
|
Buy Now | |
Rapid Electronics
from US$1.90
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$2.07
|
296
in stock
|
Buy Now | |
Distrelec
from US$1.62
|
296
in stock
|
Buy Now | |
RS Americas
from US$1.60
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.28
|
6
in stock
|
Buy Now | |
Future Electronics
from US$1.19
|
-
|
Buy Now | |
element14
from US$2.09
|
-
|
Buy Now | |
Boersig
from US$1.33
|
-
|
Buy Now | |
Farnell
from US$1.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Plating Material | Gold |
Contact Termination Area Plating Thickness | .25µm, 10µin |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Retention Within Housing | Without |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 5A |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
Underplate Material Thickness | 40µin, 1µm |
Contact Base Material | Copper |
Contact Termination Area Plating Material | Gold |
Crimp Area Plating Thickness | .25µm, 10µin |
Contact Orientation | Straight |
Contact Size | 20 |
端子の下地めっきの材料 | Nickel |
Wire Size | 24 – 20AWG |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Connector System | Wire-to-Wire |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
702-92-01109=CONTACT,SKT,#20 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Flash Operating Voltage: 250 VAC Contact Retention Within Housing: Without Socket Gold Gold Flash 250 VAC | Connector Contact | Part Number: 1648325-1 | Internal Number: 1648325-1 | Alias Number: 702-92-01109 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
702-92-01109CONTACTSKT20 | Heilind Electronics |
Contact, Sckt, Size 20, Crimp, Drawer | RS |
Heavy Duty Power Connectors SCKT CONTACT SIZE 20 | Rapid Electronics |
TE Connectivity - AMP Power Contact 702-92-01109%3DContact KT%2320 | Distrelec |
CONTACT, SOCKET, HIGH CURRENT ELCON DRAWER, SIZE 20, CRIMP | TE Connectivity 1648325-1 | RS Americas |
Contact, Socket, 20Awg, Crimp | Newark Electronics |
Low Insertion Force 5 A #20 Crimp Contact Socket | Future Electronics |
POWER CONTACT, SOCKET, 24-20AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a 1648325-1?
Additional datasheets, footprints and schematics for 1648325-1 are listed on our Part Details page. You can also find images and similar parts to 1648325-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648325-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648325-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648325-1 fall under?
The 1648325-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648325-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648325-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648325-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648325-1 have stock available?
Authorised distributors including TE Store, Avnet America, Heilind Electronics, TTI Europe and RS have stock available or on a lead time for 1648325-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648325-1 often in real-time on the comparison pages.
What if I can't find stock of 1648325-1?
You can fill out our help required form which you can use to request a quote for 1648325-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.