Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 702-32-01109 |
Contact Underplating Material | Nickel |
---|---|
Contact Mating Area Plating Thickness | 10µin, .254µm |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Crimp Area Plating Thickness | 30µin, 10µin, .25µm |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
Crimp Area Plating Finish | Gold |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating Thickness | .254µm, 10µin |
Contact Termination Area Plating Material | Gold |
Contact Orientation | Straight |
Mating Pin Diameter | .094in, 2.39mm |
Wire Size | 14 – 12AWG, 2.081 – 3.301mm² |
Mount Type | Crimp |
Wire Insulation Support | Without |
Circuit Application | Power |
Packaging Method | Bag |
Sealable | No |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
702-32-01109=CONTACT,SKT,#12 Contact Type: Socket Contact Mating Area Plating Material: Gold Flash Wire Contact Termination Area Plating Material: Gold Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Flash 250 VAC | Connector Contact | Part Number: 1648318-2 | Internal Number: 1648318-2 | Alias Number: 702-32-01109 | TE Connectivity | TE Store |
702-32-01109=Contact,skt,#12 Rohs Compliant: Yes |Amp Te Connectivity 1648318-2 | Newark Electronics |
702-32-01109=CONTACT, SKT, Number 12, Power Contacts | TE Connectivity 1648318-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1648318-2?
Additional datasheets, footprints and schematics for 1648318-2 are listed on our Part Details page. You can also find images and similar parts to 1648318-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648318-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648318-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648318-2 fall under?
The 1648318-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648318-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648318-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648318-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648318-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1648318-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648318-2 often in real-time on the comparison pages.
What if I can't find stock of 1648318-2?
You can fill out our help required form which you can use to request a quote for 1648318-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.