Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 702-0107-01108 |
Crimp Area Plating Thickness | 40µin, 1µm |
---|---|
Contact Mating Area Plating Thickness | 30µin, .762µm |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Underplate Material Thickness | 1.02µm, 40µin |
Contact Termination Area Plating Thickness | 40µin, 1.02µm |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Nickel |
Contact Underplating Material | Nickel |
Wire Contact Termination Area Plating Material | Nickel |
Contact Orientation | Straight |
Contact Current Rating (Max) | 25A |
Wire Size | 2.081 – 3.301mm², 14 – 12AWG |
Wire Insulation Support | Without |
Mount Type | Crimp |
Circuit Application | Power |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
702-0107-01108=SA CONTACT,SKT Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Nickel 250 VAC | Connector Contact | Part Number: 1648295-1 | Internal Number: 1648295-1 | Alias Number: 702-0107-01108 | TE Connectivity | TE Store |
702-0107-01108=SA CONTACT, SKT, Power Contacts | TE Connectivity 1648295-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1648295-1?
Additional datasheets, footprints and schematics for 1648295-1 are listed on our Part Details page. You can also find images and similar parts to 1648295-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648295-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648295-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648295-1 fall under?
The 1648295-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1648295-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648295-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648295-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648295-1 have stock available?
Authorised distributors including TE Store, Avnet America and RS Americas have stock available or on a lead time for 1648295-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648295-1 often in real-time on the comparison pages.
What if I can't find stock of 1648295-1?
You can fill out our help required form which you can use to request a quote for 1648295-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.