Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 32Contacts |
---|---|
Product Range | - |
Connector Mounting | Panel Mount |
Contact Termination Type | Crimp |
Pitch Spacing | - |
Gender | Plug |
Contact Gender | Pin |
Contact Material | - |
Contact Plating | - |
Connector Shell Size | - |
No. of Rows | 2Rows |
Connector Type | Rectangular |
Contact Termination | Crimp |
Rectangular Connector, Plug, 32 Position | Newark Electronics |
Conn Housing PL 5/22 POS Crimp ST | Avnet America |
423-0001-01100, Rectangular Power Connectors | TE Connectivity 1648211-1 | RS Americas |
Special Order: 423-0001-01100 Rectangular Power Connector Type: Header Connector System: Wire-to-Wire Sealable: No Connector & Contact Terminates To: Wire & Cable UL Flammability Rating: UL 94V-0 Header Wire-to-Wire Wire & Cable | Rectangular Power Connector | Part Number: 1648211-1 | Internal Number: 1648211-1 | Alias Number: 423-0001-01100 | TE Connectivity | TE Store |
PLUG, RECTANGULAR, 32WAY | Farnell |
Where can I find additional details, specifications and documents for a 1648211-1?
Additional datasheets, footprints and schematics for 1648211-1 are listed on our Part Details page. You can also find images and similar parts to 1648211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648211-1 fall under?
The 1648211-1 is listed under Connectors > Rectangular Power Connectors & Components > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648211-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648211-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 1648211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648211-1 often in real-time on the comparison pages.
What if I can't find stock of 1648211-1?
You can fill out our help required form which you can use to request a quote for 1648211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.