Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 242-27-01100 |
Number of Positions | 40 |
---|---|
PCB Mount Orientation | Vertical |
Contact Current Rating (Max) | 5A, 35A, 125A |
Contact Retention | Without |
Operating Voltage | 750VDC, 750VAC |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Packaging Method | Bulk |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Socket |
Product Type | Housing |
Termination Method to Printed Circuit Board | Solder |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
242-27-01100 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 40 Sealable: No Housing Receptacle Wire-to-Board 40 | Rectangular Power Connector | Part Number: 1648156-1 | Internal Number: 1648156-1 | Alias Number: 242-27-01100 | TE Connectivity | TE Store |
242-27-01100 |Elcon Te Connectivity 1648156-1 | Newark Electronics |
Conn Housing RCP 2/6/32 POS Crimp ST Panel Mount | Avnet America |
242-27-01100, Rectangular Power Connectors | TE Connectivity 1648156-1 | RS Americas |
TE Connectivity 242-27-01100 Rectangular Power Connector | Distrelec |
Where can I find additional details, specifications and documents for a 1648156-1?
Additional datasheets, footprints and schematics for 1648156-1 are listed on our Part Details page. You can also find images and similar parts to 1648156-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1648156-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1648156-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1648156-1 fall under?
The 1648156-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1648156-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1648156-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1648156-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1648156-1 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 1648156-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1648156-1 often in real-time on the comparison pages.
What if I can't find stock of 1648156-1?
You can fill out our help required form which you can use to request a quote for 1648156-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.