Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Copper |
Wire Size | 16 – 12AWG, 1.25 – 3mm² |
Accepts Wire Insulation Diameter Range | 3.43 – 4.06mm, .135 – .16in |
Circuit Application | Power |
Wire Type | Regular Wire |
Packaging Method | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Where can I find additional details, specifications and documents for a 164771-5?
Additional datasheets, footprints and schematics for 164771-5 are listed on our Part Details page. You can also find images and similar parts to 164771-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164771-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164771-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164771-5 fall under?
The 164771-5 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164771-5 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164771-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 164771-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164771-5 have stock available?
There is no stock from authorised distributors for 164771-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164771-5 often in real-time on the comparison pages.
What if I can't find stock of 164771-5?
You can fill out our help required form which you can use to request a quote for 164771-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.