Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.95
Diameter | 2.85mm |
---|---|
Filament Colour | Transparent |
Filament Material | Nylon (Polyamide) |
Melting Temperature | 195°C |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Transparent PAX Filament 750g | RS |
Ultimaker Transparent Nylon Filament | Newark Electronics |
3D PRINTER FILAMENT, NYLON, 2.85MM, CLR | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flex Cable for Raspberry Pi Camera - 200mm / 8 | Adafruit Industries 1647 | RS Americas |
Adafruit Flex Cable for Raspberry Pi Camera or Display | Distrelec |
Where can I find additional details, specifications and documents for a 1647?
Additional datasheets, footprints and schematics for 1647 are listed on our Part Details page. You can also find images and similar parts to 1647 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1647 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1647 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1647 fall under?
The 1647 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1647 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1647 you can contact the distributor directly for product support, shipping queries etc.
Is the 1647 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1647 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 1647.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1647 often in real-time on the comparison pages.
What if I can't find stock of 1647?
You can fill out our help required form which you can use to request a quote for 1647 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.