Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.49
|
94
in stock
|
Buy Now | |
Heilind Electronics
from US$2.40
|
150
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.40
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$85.05
|
6
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
-
|
Buy Now | |
Carlton-Bates
from US$2.09
|
-
|
Buy Now | |
Distrelec
from US$5.37
|
-
|
Buy Now | |
Sager
from US$1.12
|
-
|
Buy Now | |
Farnell
from US$64.44
|
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | Black |
Filament Material | Nylon |
Melting Temperature Min | 185°C |
Melting Temperature Max | 195°C |
Filament Weight | 750g |
Melting Temperature | 160°C |
RoHS Compliant | Yes |
Ultimaker Black PAX Filament 750g | RS |
3D PRINTER FILAMENT, NYLON, 2.85MM, BLK | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 50.8mm |
Overall Length | 50.8mm |
External Width | 6.35mm |
Spacing Height | 2" |
RoHS Compliant | Yes |
Threaded Standoff, Brass, Nickel Plated, Male 6-32 | Carlton-Bates |
Standoffs & Spacers NB 2.000 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 1646?
Additional datasheets, footprints and schematics for 1646 are listed on our Part Details page. You can also find images and similar parts to 1646 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1646 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1646 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1646 fall under?
The 1646 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printer Filaments.
Can I view similar or alternative parts?
You can view similar parts to 1646 when available in the 3D Printer Filaments range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1646 you can contact the distributor directly for product support, shipping queries etc.
Is the 1646 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1646 have stock available?
Authorised distributors including Heilind Electronics, RS, Heilind Electronics Asia, Newark Electronics and RS Americas have stock available or on a lead time for 1646.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1646 often in real-time on the comparison pages.
What if I can't find stock of 1646?
You can fill out our help required form which you can use to request a quote for 1646 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.