Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.78
PCB Mount Orientation | Right Angle |
---|---|
Number of Pairs | 20 |
Number of Columns | 10 |
Backplane Architecture | Traditional Backplane/Coplanar |
Number of Rows | 4 |
Number of Positions | 40 |
Contact Mating Area Plating Material Thickness | .076µm, 3µin |
Contact Mating Area Plating Material | Gold |
CompactPCI Designation | None |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
1645694-1 - Hm-Zd Lite 2Pr Recp 40P |Amp Te Connectivity 1645694-1 | Newark Electronics |
High Speed/Modular Connectors | Rapid Electronics |
TE Connectivity HM-ZD LITE 2PR RECP 40P Board Connector 4 Row(s) Female Right Angle Solder Terminal Gray Insulator | Distrelec |
Connector Backplane Receptacle 40 Position 2.5mm Press Fit Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1645694-1?
Additional datasheets, footprints and schematics for 1645694-1 are listed on our Part Details page. You can also find images and similar parts to 1645694-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645694-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645694-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645694-1 fall under?
The 1645694-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1645694-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645694-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645694-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645694-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1645694-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645694-1 often in real-time on the comparison pages.
What if I can't find stock of 1645694-1?
You can fill out our help required form which you can use to request a quote for 1645694-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.