Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
164559-000,
9-1191187-8 |
Prices starting from US$9.98
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$9.98
|
-
|
Buy Now |
Insulation Material | Radiation-Crosslinked, Modified Flexible ETFE |
---|---|
Jacket Color | Black |
Wire Color | BK |
Conductor Stranding | High Strand Count Conductor |
Conductor Material | Tin-Coated Copper |
Number of Strands | 1045 |
Number of Conductors | 1 |
Wire Diameter | .236in |
Wire Size | 6AWG, 13.3mm² |
Length | 50ft |
Strand Size | 36AWG |
Overall Outside Diameter | .236in |
Voltage Rating | 600VAC |
Wire Class | Equipment |
Cable Style | Primary |
Cable Type | Power |
Product Classification | Wire - Spec 80 (FlexLine) |
Cable Insulation Style | Double |
Product Type | Wire |
Wall Type | Single |
Operating Temperature Range | -65 – 150°C |
Where can I find additional details, specifications and documents for a 164559-000?
Additional datasheets, footprints and schematics for 164559-000 are listed on our Part Details page. You can also find images and similar parts to 164559-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164559-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164559-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164559-000 fall under?
The 164559-000 is listed under Wire & Cable > Power Cable.
Can I view similar or alternative parts?
You can view similar parts to 164559-000 when available in the Power Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164559-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 164559-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164559-000 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 164559-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164559-000 often in real-time on the comparison pages.
What if I can't find stock of 164559-000?
You can fill out our help required form which you can use to request a quote for 164559-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.