Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Base Material | Zinc Alloy |
---|---|
Guide Component Plating Material Finish Process | Passivated |
Number of Positions | 2 |
Thread Length | .382in, 9.7mm |
Guide Length | 22.77mm, .896in |
Guide Hardware | With |
Screw & Hole Thread Size | M3 x .5 |
Mounting Angle | Right Angle |
Backplane Guide Hardware Type | Guide Pin Module |
Upm R/A Guide Pin M3.0 |Amp Te Connectivity 1645544-9 | Newark Electronics |
UPM Right Angle Guide Pin M3.0 | Avnet America |
Where can I find additional details, specifications and documents for a 1645544-9?
Additional datasheets, footprints and schematics for 1645544-9 are listed on our Part Details page. You can also find images and similar parts to 1645544-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645544-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645544-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645544-9 fall under?
The 1645544-9 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1645544-9 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645544-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645544-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645544-9 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 1645544-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645544-9 often in real-time on the comparison pages.
What if I can't find stock of 1645544-9?
You can fill out our help required form which you can use to request a quote for 1645544-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.