Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.48
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.41
|
541
in stock
|
Buy Now | |
TE Store
from US$7.25
|
978
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
541
in stock
|
Buy Now | |
Rapid Electronics
from US$6.54
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
541
in stock
|
Buy Now | |
Farnell
from US$6.89
|
440
in stock
|
Buy Now | |
Avnet America
from US$5.48
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 6 |
Interface Type | 2mm HM |
Board-to-Board Configuration | Vertical |
Number of Positions | 6 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Retention | With |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 16A |
Contact Base Material | High Conductivity Copper Alloy |
Contact Termination Area Plating Material | Tin |
Operating Voltage | 250VAC, 48VDC |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Contact Type | Blade |
Product Type | Vertical Header Connector |
Sealable | No |
Housing Type | Plug |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
UNV,PWR,MDL.6 POS. VERT.HDR,15MM STACK Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 6 Centerline (Pitch): 3 mm Header Plug Board-to-Board 6 | Rectangular Power Connector | Part Number: 1645498-4 | Internal Number: 1645498-4 | 3 mm | TE Connectivity | TE Store |
Unv,pwr,mdl.6 Pos. Vert.hdr,15Mm Stack |Amp Te Connectivity 1645498-4 | Newark Electronics |
UNV PWR MDL.6 POS. VERT.HDR 15MM STACK | Rapid Electronics |
TE Connectivity UNV PWR MDL.6 POS. VERT.HDR 15MM STACK B | Distrelec |
Where can I find additional details, specifications and documents for a 1645498-4?
Additional datasheets, footprints and schematics for 1645498-4 are listed on our Part Details page. You can also find images and similar parts to 1645498-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645498-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645498-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645498-4 fall under?
The 1645498-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1645498-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645498-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645498-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645498-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1645498-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645498-4 often in real-time on the comparison pages.
What if I can't find stock of 1645498-4?
You can fill out our help required form which you can use to request a quote for 1645498-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.