Prices starting from US$0.83
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$68.66 |
3
|
Buy Now | |
Heilind Electronics | US$1.77 |
52
|
Buy Now | |
Heilind Electronics Asia | US$1.77 |
17
|
Buy Now | |
Newark Electronics | US$140.67 |
12
|
Buy Now | |
Powell Electronics | US$153.06 |
7
|
Buy Now | |
Future Electronics | US$1.80 |
-
|
Buy Now | |
RS Americas | US$1.95 |
-
|
Buy Now | |
element14 | US$1.34 |
-
|
Buy Now | |
Carlton-Bates | US$218.66 |
-
|
Buy Now | |
Distrelec | US$4.25 |
-
|
Buy Now | |
Sager | US$0.83 |
-
|
Buy Now | |
Farnell | US$64.68 |
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | White |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
CPE-TR - M0199 White 700 - 201273 | RS |
3D PRINTER FILAMENT, CPE, 2.85MM, WHITE | Farnell |
Output Transformer Rohs Compliant: Yes |Hammond 1645 | Newark Electronics |
Transformer, Audio | Carlton-Bates |
Flex Cable for Raspberry Pi Camera - 50mm / 2 | Adafruit Industries 1645 | RS Americas |
Adafruit Flex Cable for Raspberry Pi Camera or Display | Distrelec |
Standoff Material | Brass |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Male-Female |
Body Length | 38.1mm |
Overall Length | 38.1mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Standoffs Hex Male-Female M/F 6.4mm 6-32 38.1mm Brass ASTM B16 Nickel | Future Electronics |
Standoffs & Spacers NB 1.500 M/F THRD | Sager |
Where can I find additional details, specifications and documents for a 1645?
Additional datasheets, footprints and schematics for 1645 are listed on our Part Details page. You can also find images and similar parts to 1645 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1645 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1645 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1645 fall under?
The 1645 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1645 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1645 you can contact the distributor directly for product support, shipping queries etc.
Is the 1645 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1645 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Powell Electronics and RS have stock available or on a lead time for 1645.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1645 often in real-time on the comparison pages.
What if I can't find stock of 1645?
You can fill out our help required form which you can use to request a quote for 1645 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.