Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 538-17-00100 |
Prices starting from US$13.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.69
|
No stock
|
Buy Now | |
TE Store
from US$16.93
|
2,791
in stock
|
Buy Now | |
Heilind Electronics
from US$22.54
|
396
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$22.54
|
92
in stock
|
Buy Now | |
Newark Electronics
from US$17.07
|
4
in stock
|
Buy Now | |
Future Electronics
from US$14.94
|
-
|
Buy Now | |
RS Americas
from US$19.36
|
-
|
Buy Now | |
element14
from US$16.25
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Thermoplastic |
---|---|
Color | Black |
PCB Mount Orientation | Vertical |
Number of Positions | 1 |
Contact Style | Socket |
Contact Base Material | Beryllium Copper |
Contact Underplating Material | Nickel |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 300A |
Contact Plating Material | Gold over Nickel |
Contact Plating Thickness | .76µm |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Length | 30.86mm, 1.215in |
Contact Transmits (Typical) | Power |
端子の下地めっきの材料 | Nickel |
Length | 1.4in, 35.56mm |
Height | 1.25in, 31.75mm |
Width | 1in, 25.4mm |
Hot Pluggable | Yes |
Current Rating | 300A |
Voltage Rating | 15VDC |
Operating Voltage | 600VAC, 48VDC |
Operating Voltage Reference | AC, AC/DC, DC |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
UL File Number | 1977 |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
CSA File Number | 182.3-M1987 |
Mounting Retention Type | Mounting Hole, Mounting Ear |
Mounting Retention | Yes |
Connector Mounting Type | Board Mount |
Mating Alignment | Yes |
Mating Alignment Type | Blindmate |
Circuit Application | Power |
Blade Thickness | .125in, 3.175mm |
Comment | Single Pole |
Packaging Method | Box & Carton |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Connector & Contact Terminates To | Bus Bar |
Connector System | Bus Bar-to-Bus Bar |
Product Type | Connector |
Sealable | No |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Crown Clip Senior 538-17-00100 399-01 7 Connector System: Bus Bar-to-Bus Bar Number of Positions: 1 Connector & Contact Terminates To: Bus Bar Mating Conductor Thickness: 3.18 mm Mating Conductor Thickness: .125 in Bus Bar-to-Bus Bar 1 3.18 mm | Busbar Connector | Part Number: 1643906-1 | Internal Number: 1643906-1 | Alias Number: 538-17-00100 | TE Connectivity | TE Store |
538-17-00100 399-01 7 | Heilind Electronics |
Plug & Socket Connector, Socket, 1 Position | Newark Electronics |
1 Pole Socket Pluggable Bus Bar Connector & Socket | Future Electronics |
Crown Clip Senior 538-17-00100 399-01 7, Busbar Connectors | TE Connectivity 1643906-1 | RS Americas |
BUS BAR TERMINAL, 2POS, PANEL, SOLDER | element14 |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Conn Bus Bar Connector RCP 1 POS ST Panel Mount 1 Terminal 1 Port Box | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1643906-1?
Additional datasheets, footprints and schematics for 1643906-1 are listed on our Part Details page. You can also find images and similar parts to 1643906-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1643906-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1643906-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1643906-1 fall under?
The 1643906-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1643906-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1643906-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1643906-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1643906-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1643906-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1643906-1 often in real-time on the comparison pages.
What if I can't find stock of 1643906-1?
You can fill out our help required form which you can use to request a quote for 1643906-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.