Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 538-0068-00100 |
Prices starting from US$3.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.46
|
2,846
in stock
|
Buy Now | |
Newark Electronics
from US$5.60
|
2,846
in stock
|
Buy Now | |
element14
from US$4.79
|
2,846
in stock
|
Buy Now | |
TE Store
from US$5.65
|
1,628
in stock
|
Buy Now | |
RS
from US$11.55
|
15
in stock
|
Buy Now | |
Future Electronics
from US$4.22
|
-
|
Buy Now | |
Avnet America
from US$3.70
|
-
|
Buy Now | |
RS Americas
from US$5.16
|
-
|
Buy Now | |
Avnet Asia
from US$4.26
|
-
|
Buy Now | |
Boersig
from US$4.93
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Insulation Material | Thermoplastic |
Number of Positions | 2 |
PCB Mount Orientation | Vertical |
Contact Style | Socket |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 300A |
Contact Plating Thickness | .76µm, 30µin |
Contact Design | Multiple Contact Band/CROWN BAND |
Contact Transmits (Typical) | Power |
Contact Length | 36.25mm, 1.427in |
Contact Base Material | High Conductivity Copper Alloy |
Contact Plating Material | Gold over Nickel |
Height | 1.25in, 31.75mm |
Length | 36.45mm, 1.435in |
Width | 25.4mm, 1in |
Hot Pluggable | Yes |
Current Rating | 300A |
Operating Voltage Reference | AC, AC/DC, DC |
Operating Voltage | 600VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
CSA File Number | 182.3-M1987 |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL File Number | 1977 |
Connector Mounting Type | Board Mount |
Mounting Retention Type | Mounting Ear, Mounting Hole |
Mating Alignment Type | Blindmate |
Mating Alignment | Yes |
Mounting Retention | Yes |
Circuit Application | Power & Signal |
Comment | Dual Pole |
Blade Thickness | 3.175mm, .125in |
Packaging Method | Box & Carton |
Product Type | Connector |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Bus Bar |
Connector System | Bus Bar-to-Bus Bar |
Connector Type | Connector Assembly |
PCB Termination | Through Hole - Screw |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Bus Bar Terminal, 2Pos, Panel, Solder Rohs Compliant: Yes |Te Connectivity 1643903-1 | Newark Electronics |
BUS BAR TERMINAL, 2POS, PANEL, SOLDER | element14 |
CROWN CLIP Senior II 538-0068-00100 Connector System: Bus Bar-to-Bus Bar Number of Positions: 2 Connector & Contact Terminates To: Bus Bar Mating Conductor Thickness: 3.18 mm Mating Conductor Thickness: .125 in Bus Bar-to-Bus Bar 2 3.18 mm | Busbar Connector | Part Number: 1643903-1 | Internal Number: 1643903-1 | Alias Number: 538-0068-00100 | TE Connectivity | TE Store |
CROWN CLIP Senior II 538-0068-00100 | RS |
538-0068-00100 CROWN CLIP SENIOR II | Future Electronics |
Conn Bus Bar Connector RCP 2 POS Solder ST Thru-Hole 2 Terminal 1 Port Box | Avnet America |
538-0068-00100 CROWN CLIP SENIOR II, SKT | TE Connectivity 1643903-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1643903-1?
Additional datasheets, footprints and schematics for 1643903-1 are listed on our Part Details page. You can also find images and similar parts to 1643903-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1643903-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1643903-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1643903-1 fall under?
The 1643903-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1643903-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1643903-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1643903-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1643903-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for 1643903-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1643903-1 often in real-time on the comparison pages.
What if I can't find stock of 1643903-1?
You can fill out our help required form which you can use to request a quote for 1643903-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.