Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Interlock Cable Adapter Set |
---|---|
For Use With | Test Equipments |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
INTERLOCK CABLE ADAPTER, 6PIN CONN-BNC | element14 |
16435A/Interlock Cable Adapter (6Pin Mini Plug Female - Bnc Female) W/ 350 Mm Bnc Cable Rohs Compliant: Yes |Keysight Technologies 16435A | Newark Electronics |
Where can I find additional details, specifications and documents for a 16435A?
Additional datasheets, footprints and schematics for 16435A are listed on our Part Details page. You can also find images and similar parts to 16435A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 16435A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 16435A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 16435A fall under?
The 16435A is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 16435A when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 16435A you can contact the distributor directly for product support, shipping queries etc.
Is the 16435A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 16435A have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 16435A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 16435A often in real-time on the comparison pages.
What if I can't find stock of 16435A?
You can fill out our help required form which you can use to request a quote for 16435A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.