1643279-1 Part Information
Details for 1643279-1 by TE Connectivity
Connectors>Power Connectors>Power Bus Bar Connectors>Bus Bar Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
500 | 4.6800 |
Stock Information
Details
Part Downloads
Part Specifications
Insulation Material | Thermoplastic |
Color | Black |
PCB Mount Orientation | Vertical |
Contact Plating Material | Gold |
Contact Size | 8 |
Contact Base Material | Copper Alloy |
Contact Plating Thickness | 30µin |
Wire Size | 6AWG, 26240CMA |
Voltage Drop | 35mV |
Current Rating | 50A |
Operating Voltage | 250VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Bus Bar |
Sealable | No |
Product Type | Socket |
Connector Type | Connector Assembly |
Alternative Part Descriptions
- 259-83-00500=TA HOOD,#8,BLACK | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1643279-1?
Additional datasheets, footprints and schematics for 1643279-1 are listed in our Part Details tab. You can also find the 1643279-1 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1643279-1 in the Pricing & Inventory tab next to part details. You can view 1643279-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1643279-1 fall under?
The 1643279-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1643279-1 when available in the Bus Bar Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1643279-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1643279-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1643279-1 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1643279-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1643279-1 often in real-time on the comparison pages.
What if I can't find stock of 1643279-1?
You can fill out our help required form which you can use to request a quote for 1643279-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.