Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Base Material | Brass |
---|---|
Contact Mating Area Plating Material Thickness | 60 – 120µin, 1.524 – 3.048µm |
PCB Contact Termination Area Plating Material Thickness | 60 – 120µin, 1.524 – 3.048µm |
Contact Orientation | Straight |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Wire Size | .12 – .35mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .039 – .062in, 1 – 1.6mm |
Wire Insulation Support | With |
PCB Mount Retention | Without |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 15000 |
Connector & Contact Terminates To | Wire & Cable |
Cis Cosi Rec.cont. |Amp Te Connectivity 164215-2 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 164215-2?
Additional datasheets, footprints and schematics for 164215-2 are listed on our Part Details page. You can also find images and similar parts to 164215-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164215-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164215-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164215-2 fall under?
The 164215-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164215-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164215-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 164215-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164215-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 164215-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164215-2 often in real-time on the comparison pages.
What if I can't find stock of 164215-2?
You can fill out our help required form which you can use to request a quote for 164215-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.