Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
164205-000,
2-1191185-3 |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
---|---|
Wire Color | Gray |
Conductor Material | Tin-Plated Copper |
Weight | 1.89kg/km |
Number of Strands | 19 |
Number of Conductors | 1 |
Overall Outside Diameter Range | .019 – .033in, .77 – .84mm |
Overall Outside Diameter | 1.02mm, .0402in |
Cable Insulation Thickness | .152mm, .006in |
Conductor Size | 26AWG |
Wire Size | 26AWG, .13mm² |
Conductor Diameter | .47mm, .019in |
Wire Diameter | .8mm, .0315in |
Strand Size | 38AWG |
Voltage Rating | 600V |
Resistance (Max) | 41.3 Ω/1000 ft @ 68°F |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Cable Style | Stranded, Primary |
Operating Temperature Range | -65 – 200°C |
Commercial Wire 1Conductors 26 Tin Plated Copper Gray 600VAC | Avnet America |
Hook-up Wire FLHTC0311-26-8PRICE PER FOOT | Sager |
Where can I find additional details, specifications and documents for a 164205-000?
Additional datasheets, footprints and schematics for 164205-000 are listed on our Part Details page. You can also find images and similar parts to 164205-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164205-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164205-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164205-000 fall under?
The 164205-000 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 164205-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164205-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 164205-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164205-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 164205-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164205-000 often in real-time on the comparison pages.
What if I can't find stock of 164205-000?
You can fill out our help required form which you can use to request a quote for 164205-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.