Distributor | Starting From | Stock | ||
---|---|---|---|---|
Avnet America | - |
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Base Material | Copper Alloy, Brass |
Contact Mating Area Plating Thickness | 30µin |
Contact Size | 20 |
Contact Termination Area Plating Material | Gold Flash |
Wire Size | 30 – 26AWG, .05 – .14mm² |
Accepts Wire Insulation Diameter Range | .048in, 1.22mm |
Mating Pin Diameter | .039in, 1mm |
Test Current | 1A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 100 |
Packaging Method | Box |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Socket Contact Crimp Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 164170-4?
Additional datasheets, footprints and schematics for 164170-4 are listed on our Part Details page. You can also find images and similar parts to 164170-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164170-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164170-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164170-4 fall under?
The 164170-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164170-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164170-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 164170-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164170-4 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 164170-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164170-4 often in real-time on the comparison pages.
What if I can't find stock of 164170-4?
You can fill out our help required form which you can use to request a quote for 164170-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.