Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Size | 20 |
---|---|
Contact Base Material | Copper Alloy |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Termination Area Plating Material | Gold Flash |
Contact Mating Area Plating Thickness | 30µin |
Accepts Wire Insulation Diameter Range | 1.57mm, .063in |
Wire Size | 24 – 20AWG, .2 – .6mm² |
Test Current | 3A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Packaging Quantity | 100 |
Packaging Method | Bag |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Contact, Socket, Crimp, Type Xi Rohs Compliant: Yes |Amp Te Connectivity 164169-4 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings CONTACT SOCKET CRIMP TYPE XI | Sager |
Where can I find additional details, specifications and documents for a 164169-4?
Additional datasheets, footprints and schematics for 164169-4 are listed on our Part Details page. You can also find images and similar parts to 164169-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164169-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164169-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164169-4 fall under?
The 164169-4 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 164169-4 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164169-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 164169-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 164169-4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Sager and Avnet Abacus have stock available or on a lead time for 164169-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164169-4 often in real-time on the comparison pages.
What if I can't find stock of 164169-4?
You can fill out our help required form which you can use to request a quote for 164169-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.