1-640456-3 PCB Connectors by TE Connectivity

13P MTA100 HDR ASSY F/L SQ STR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.53
345
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.41
6,600
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.67
4,521
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.32
4,142
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.42
1,653
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.45
765
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.69
345
in stock
Buy Now
Logo for element14
element14
from US$0.51
345
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.45
230
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$1.04
189
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.01
189
in stock
Buy Now
Logo for Conrad
Conrad
from US$1.24
13
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
-
23
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.61
-
Buy Now
Logo for Boersig
Boersig
from US$0.61
-
Buy Now
Logo for SOS electronic
SOS electronic
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Positions 13
Number of Rows 1
Contact Base Material Copper Alloy
Contact Underplating Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
Mating Post Length .295in, 7.49mm
PCB Contact Termination Area Plating Material Thickness 150µin, 3.81µm
Contact Current Rating (Max) 5A
Contact Layout Inline
Contact Mating Area Plating Material Thickness 3.81µm, 150µin
Contact Shape & Form Square
Contact Type Pin
Contact Mating Area Plating Material Tin
Contact Retention Within Housing Without
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length 35.56mm, 1.4in
Connector Height .31in, 7.87mm
コネクタの高さ 7.87mm
Operating Voltage 250VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
Housing Color Natural
Agency/Standard UL, CSA
CSA Rating Certified
UL Flammability Rating UL 94V-0
UL File Number E28476
UL Rating Recognized
CSA File Number LR7189
Strain Relief Without
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Retention With
Connector Mounting Type Board Mount
Panel Mount Feature Without
Circuit Application Signal
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Header Type Unshrouded
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .14in, 3.56mm
Termination Method to Wire & Cable Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

13P MTA100 HDR ASSY F/L SQ STR PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 13 | PCB Header: Polter & Vertical & Unshrouded & Mating Alignment | Part Number: 1-640456-3 | Internal Number: 1-640456-3 | TE Connectivity | TE Store
Conn Wire to Board HDR 13 POS 2.54mm Solder ST Thru-Hole | Avnet America
MTA-100 13 Position Single Row Through-Hole Straight Wire to Board Header | Future Electronics
Wtb Conn, Header, 13Pos, 1Row, 2.54Mm Rohs Compliant: Yes |Amp Te Connectivity 1-640456-3 | Newark Electronics
WTB CONN, HEADER, 13POS, 1ROW, 2.54MM | element14
Headers&Wire Housings MTA 100 F/L ST 13P | Rapid Electronics
Content: 1 pc(s) | Conrad
Conn, Rect, Interconnect System, PCB Plug,13 Cont, Solder, MTA-100 Series, Straight | TE Connectivity 1-640456-3 | RS Americas
Connector Header MTA-100 M 13P P2,54mm THT | SOS electronic


1-640456-3 Connectors by Unknown

WIRE-BOARD CONNECTOR HEADER 13 POSITION 2.54MM

Status: Unknown
Series: MTA-100 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2.54mm
No. of Contacts 13Contacts
Gender Header
Product Range MTA-100 Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Material Copper Alloy

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-640456-3?

Additional datasheets, footprints and schematics for 1-640456-3 are listed on our Part Details page. You can also find images and similar parts to 1-640456-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-640456-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640456-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-640456-3 fall under?

The 1-640456-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 1-640456-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640456-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-640456-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-640456-3 have stock available?

Authorised distributors including TTI Europe, TE Store, Avnet America, Future Electronics and Heilind Electronics have stock available or on a lead time for 1-640456-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-640456-3 often in real-time on the comparison pages.

What if I can't find stock of 1-640456-3?

You can fill out our help required form which you can use to request a quote for 1-640456-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay