Status: | Unknown |
---|---|
Series: | Heladuct Flex Series |
RoHS: | Compliant |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.42
|
192
in stock
|
Buy Now | |
Newark Electronics
from US$6.32
|
192
in stock
|
Buy Now | |
element14
from US$6.16
|
192
in stock
|
Buy Now | |
Rapid Electronics
from US$5.00
|
2
in stock
|
Buy Now | |
Conrad
from US$9.04
|
2
in stock
|
Buy Now | |
RS Americas
from US$4.98
|
-
|
Buy Now | |
Sager
from US$3.84
|
-
|
Buy Now |
Product Range | Heladuct Flex Series |
---|---|
External Width | 11mm |
External Height | 9mm |
Raceway / Duct Colour | White |
Raceway / Duct Material | PP (Polypropylene) |
Accessory Type | Cable Support |
Body Material | PP |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 164-11108?
Additional datasheets, footprints and schematics for 164-11108 are listed on our Part Details page. You can also find images and similar parts to 164-11108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 164-11108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 164-11108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 164-11108 fall under?
The 164-11108 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to 164-11108 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 164-11108 you can contact the distributor directly for product support, shipping queries etc.
Is the 164-11108 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 164-11108 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Conrad have stock available or on a lead time for 164-11108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 164-11108 often in real-time on the comparison pages.
What if I can't find stock of 164-11108?
You can fill out our help required form which you can use to request a quote for 164-11108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.