Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.09
|
8
in stock
|
Buy Now | |
Relay Specialties
from US$0.36
|
44
in stock
|
Buy Now | |
element14
from US$1.75
|
23
in stock
|
Buy Now | |
Farnell
from US$1.76
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$114.35
|
-
|
Buy Now | |
RS Americas
from US$109.95
|
-
|
Buy Now | |
Carlton-Bates
from US$2.23
|
-
|
Buy Now | |
Sager
from US$1.19
|
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female |
Body Length | 50.8mm |
Product Range | - |
Overall Length | 50.8mm |
External Width | 6.35mm |
SVHC | No SVHC (15-Jan-2018) |
STANDOFF, HEX FEMALE-FEMALE, 50.8MM | element14 |
Threaded Standoff, Brass, Zinc Plated, Female 6-32 | Carlton-Bates |
Standoffs & Spacers HEX .250X2.00 ZBRASS | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Transparent |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Transparent CPE Filament 750g | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zumo Robot For Arduino - V1.2 |Adafruit 1639 | Newark Electronics |
Development Boards & Kits, AVR Zumo Robot for Arduino | Adafruit Industries 1639 | RS Americas |
Where can I find additional details, specifications and documents for a 1639?
Additional datasheets, footprints and schematics for 1639 are listed on our Part Details page. You can also find images and similar parts to 1639 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1639 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1639 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1639 fall under?
The 1639 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1639 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1639 you can contact the distributor directly for product support, shipping queries etc.
Is the 1639 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1639 have stock available?
Authorised distributors including Relay Specialties, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 1639.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1639 often in real-time on the comparison pages.
What if I can't find stock of 1639?
You can fill out our help required form which you can use to request a quote for 1639 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.