Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$50.33
|
5
in stock
|
Buy Now | |
RS Americas
from US$1.94
|
84
in stock
|
Buy Now | |
Heilind Electronics
from US$2.54
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
-
|
Buy Now | |
Carlton-Bates
from US$2.21
|
-
|
Buy Now | |
Sager
from US$1.19
|
-
|
Buy Now | |
Farnell
from US$47.23
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | Green |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Ultimaker Green CPE Filament 750g | RS |
FILAMENT, CPE - GREEN - 750G | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 1638?
Additional datasheets, footprints and schematics for 1638 are listed on our Part Details page. You can also find images and similar parts to 1638 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1638 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1638 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1638 fall under?
The 1638 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1638 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1638 you can contact the distributor directly for product support, shipping queries etc.
Is the 1638 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1638 have stock available?
Authorised distributors including RS Americas, RS, Heilind Electronics, Newark Electronics and Carlton-Bates have stock available or on a lead time for 1638.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1638 often in real-time on the comparison pages.
What if I can't find stock of 1638?
You can fill out our help required form which you can use to request a quote for 1638 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.