Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Thickness | 2µm |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Size | 16 |
Contact Mating Area Plating Material | Tin |
Accepts Wire Insulation Diameter Range | 2.01 – 2.49mm, .078 – .098in |
Wire Size | .75 – 1.5mm², 18 – 15AWG |
Test Current | 13A |
Circuit Application | Signal |
Wire Type | Regular Wire |
Comment | Leading Pin (1.8mm longer than standard pins) |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
062 PIN ASS. TYP3+ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Size: Size 16 Pin Tin With | Connector Contact | Part Number: 163766-1 | Internal Number: 163766-1 | TE Connectivity | TE Store |
062 Pin Ass. Typ3+ Rohs Compliant: Yes |Amp Te Connectivity 163766-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Connector, 062 Pin Ass. Typ3+ | TE Connectivity 163766-1 | RS Americas |
Where can I find additional details, specifications and documents for a 163766-1?
Additional datasheets, footprints and schematics for 163766-1 are listed on our Part Details page. You can also find images and similar parts to 163766-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163766-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163766-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163766-1 fall under?
The 163766-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163766-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163766-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163766-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163766-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 163766-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163766-1 often in real-time on the comparison pages.
What if I can't find stock of 163766-1?
You can fill out our help required form which you can use to request a quote for 163766-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.