Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-0163691-1,
E08809-000 |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 3.04µm, 60 – 120µin |
---|---|
Contact Base Material | Brass |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Pre-Tin |
Mating Post Length | 7.4mm, .291in |
Contact Orientation | Straight |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | .12 – .35mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .039 – .062in, 1 – 1.6mm |
Wire Insulation Support | With |
PCB Mount Retention | Without |
実装方法 | Loose Piece |
Packaging Method | Loose Piece |
Packaging Quantity | 500 |
Connector & Contact Terminates To | Wire & Cable |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 163691-1?
Additional datasheets, footprints and schematics for 163691-1 are listed on our Part Details page. You can also find images and similar parts to 163691-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163691-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163691-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163691-1 fall under?
The 163691-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 163691-1 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163691-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163691-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163691-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 163691-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163691-1 often in real-time on the comparison pages.
What if I can't find stock of 163691-1?
You can fill out our help required form which you can use to request a quote for 163691-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.