Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.32
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Positions | 3 |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Brass |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Connector Height | .3in, 7.6mm |
コネクタの高さ | 7.6mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Housing Material | Crastin |
Mating Entry Location | Side |
UL Flammability Rating | UL 94V-1 |
Packaging Method | Box |
実装方法 | Box |
Packaging Quantity | 2600 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.3mm, .13in, .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Connectors 03P.cis Fem Ass L1 |Amp Te Connectivity 163683-1 | Newark Electronics |
Connectors 03P.CIS FEM ASS L1 | Rapid Electronics |
TE Connectivity 03P.CIS FEM ASS L1 Board to Board & Mezzanine Connectors 03P.CIS FEM ASS L1 | Distrelec |
Socket Strip Connector 3 Position 2.5mm Solder Right Angle Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 163683-1?
Additional datasheets, footprints and schematics for 163683-1 are listed on our Part Details page. You can also find images and similar parts to 163683-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163683-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163683-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163683-1 fall under?
The 163683-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 163683-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163683-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163683-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163683-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 163683-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163683-1 often in real-time on the comparison pages.
What if I can't find stock of 163683-1?
You can fill out our help required form which you can use to request a quote for 163683-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.