Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.45
|
7,854
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
7,854
in stock
|
Buy Now | |
Rapid Electronics
from US$0.25
|
7,854
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
7,854
in stock
|
Buy Now | |
Future Electronics
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Boersig
from US$0.25
|
-
|
Buy Now | |
TTI Europe
from US$0.22
|
-
|
Buy Now | |
TE Store
from US$0.40
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Stackable | No |
Number of Rows | 1 |
Number of Positions | 4 |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 3.048µm |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Brass |
コネクタの高さ | 7.6mm |
Connector Height | 7.6mm, .3in |
Housing Color | Gray |
Housing Material | Crastin |
Centerline (Pitch) | 2.5mm, .098in |
Mating Entry Location | Bottom |
UL Flammability Rating | UL 94V-1 |
実装方法 | Box |
Packaging Quantity | 2000 |
Packaging Method | Box |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 4.3mm, .169in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Connectors 04P.cis Female Conn |Amp Te Connectivity 163681-2 | Newark Electronics |
Connectors 04P.CIS FEMALE CONN | Rapid Electronics |
TE Connectivity 04P.CIS FEMALE CONN Board to Board & Mezzanine Connectors 04P.CIS FEMALE CONN | Distrelec |
Conn CIS RCP 4 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Special Order: 04P.CIS FEMALE CONN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 4 | PCB Header & Receptacle | Part Number: 163681-2 | Internal Number: 163681-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 163681-2?
Additional datasheets, footprints and schematics for 163681-2 are listed on our Part Details page. You can also find images and similar parts to 163681-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163681-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163681-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163681-2 fall under?
The 163681-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 163681-2 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163681-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 163681-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163681-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 163681-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163681-2 often in real-time on the comparison pages.
What if I can't find stock of 163681-2?
You can fill out our help required form which you can use to request a quote for 163681-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.