Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 9 |
---|---|
Stackable | No |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 2µm |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material | Tin-Lead |
コネクタの高さ | 7.6mm |
Connector Height | .3in, 7.6mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Mating Entry Location | Top |
Housing Material | Crastin |
UL Flammability Rating | UL 94V-1 |
実装方法 | Box |
Packaging Quantity | 850 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 163680-7?
Additional datasheets, footprints and schematics for 163680-7 are listed on our Part Details page. You can also find images and similar parts to 163680-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163680-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163680-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163680-7 fall under?
The 163680-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 163680-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163680-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 163680-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163680-7 have stock available?
There is no stock from authorised distributors for 163680-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163680-7 often in real-time on the comparison pages.
What if I can't find stock of 163680-7?
You can fill out our help required form which you can use to request a quote for 163680-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.