Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
31,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
31,600
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
4,600
in stock
|
Buy Now | |
Distrelec
from US$0.75
|
4,600
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.32
|
-
|
Buy Now | |
TTI Europe
from US$0.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
Stackable | No |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 2µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Shape & Form | Square |
Contact Base Material | Brass |
Contact Layout | Inline |
Connector Height | 7.6mm, .3in |
コネクタの高さ | 7.6mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Mating Entry Location | Top |
Housing Material | Crastin |
UL Flammability Rating | UL 94V-1 |
実装方法 | Box |
Packaging Quantity | 1800 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers & Wire Housings 05P.cis Female Conn |Amp Te Connectivity 163680-3 | Newark Electronics |
Headers&Wire Housings 05P.CIS FEMALE CONN | Rapid Electronics |
TE Connectivity 05P.CIS FEMALE CONN Board Connector 5 Contact(s) 1 Row(s) Female Straight 0.098 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
Conn CIS RCP 5 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 163680-3?
Additional datasheets, footprints and schematics for 163680-3 are listed on our Part Details page. You can also find images and similar parts to 163680-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163680-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163680-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163680-3 fall under?
The 163680-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 163680-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163680-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 163680-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163680-3 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Future Electronics have stock available or on a lead time for 163680-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163680-3 often in real-time on the comparison pages.
What if I can't find stock of 163680-3?
You can fill out our help required form which you can use to request a quote for 163680-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.