Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.61
|
11,960
in stock
|
Buy Now | |
Rapid Electronics
from US$0.23
|
11,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.25
|
11,960
in stock
|
Buy Now | |
Farnell
from US$0.46
|
9,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
TE Store
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Stackable | No |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Thickness | 1.52 – 2µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Brass |
Contact Type | Socket |
Contact Layout | Inline |
Contact Shape & Form | Square |
コネクタの高さ | 7.6mm |
Connector Height | .3in, 7.6mm |
Centerline (Pitch) | 2.5mm, .098in |
Housing Color | Gray |
Mating Entry Location | Top |
Housing Material | Crastin |
UL Flammability Rating | UL 94V-1 |
実装方法 | Box |
Packaging Method | Box |
Packaging Quantity | 3000 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Headers&Wire Housings 03P.CIS FEMALE CONN | Rapid Electronics |
TE Connectivity 03P.CIS FEMALE CONN Board Connector 3 Contact(s) 1 Row(s) Female Straight 0.098 inch Pitch Solder Terminal Locking Gray Insulator Receptacle | Distrelec |
CONNECTOR, 3POS, RCPT, 2.5MM, 1ROW | Farnell |
03P.cis Female Conn |Amp Te Connectivity 163680-1 | Newark Electronics |
Conn CIS RCP 3 POS 2.5mm Solder ST Thru-Hole | Avnet America |
Special Order: 03P.CIS FEMALE CONN PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 3 | PCB Header & Receptacle | Part Number: 163680-1 | Internal Number: 163680-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 3Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 163680-1?
Additional datasheets, footprints and schematics for 163680-1 are listed on our Part Details page. You can also find images and similar parts to 163680-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163680-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163680-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163680-1 fall under?
The 163680-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 163680-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163680-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 163680-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163680-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 163680-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163680-1 often in real-time on the comparison pages.
What if I can't find stock of 163680-1?
You can fill out our help required form which you can use to request a quote for 163680-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.