1636 07 Power Entry Connectors by Lumberg

POWER ENTRY PLUG 10A 20VDC CABLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.61

Distributor Stock
Logo for RS
RS
from US$4.76
294
in stock
Buy Now
Logo for element14
element14
from US$3.81
6,308
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.17
5,482
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$2.61
350
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$3.25
265
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.80
51
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$3.24
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.81
-
Buy Now
Logo for Toby Electronics
Toby Electronics
from US$2.71
-
Buy Now

Specifications

Gender Plug
Current Rating 10A
Pin Diameter 0.9mm
Barrel Length 12.8mm
Connector Mounting Cable Mount
Contact Termination Type Solder
Barrel Inner Diameter 5.6mm
Barrel Outer Diameter 7.9mm
Voltage Rating 20V
Product Range -
SVHC Lead (15-Jan-2019)

Alternative Descriptions

POWER ENTRY, PLUG, 10A, 20VDC, CABLE | element14
Plug | Transfer Multisort Elektronik
Power supply plug | RS
Lumberg Connect GmbH DC Power Connector, Plug, Straight, 5.6x7.9x12.8mm | Distrelec
Dc Power Connector, Plug, 10A, Cable | Newark Electronics
02P POWER SUPPLY PLUG STRAIGHT | Rutronik
Power supply plug, straight version, with bend protection | Lumberg 1636 07 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1636 07?

Additional datasheets, footprints and schematics for 1636 07 are listed on our Part Details page. You can also find images and similar parts to 1636 07 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1636 07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1636 07 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1636 07 fall under?

The 1636 07 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.

Can I view similar or alternative parts?

You can view similar parts to 1636 07 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1636 07 you can contact the distributor directly for product support, shipping queries etc.

Is the 1636 07 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1636 07 have stock available?

Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, RS and Distrelec have stock available or on a lead time for 1636 07.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1636 07 often in real-time on the comparison pages.

What if I can't find stock of 1636 07?

You can fill out our help required form which you can use to request a quote for 1636 07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay