Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.06
|
355
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
835
in stock
|
Buy Now | |
element14
from US$3.34
|
816
in stock
|
Buy Now | |
Farnell
from US$1.94
|
816
in stock
|
Buy Now | |
Conrad
from US$2.87
|
313
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.31
|
266
in stock
|
Buy Now | |
RS Americas
from US$2.10
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 2A |
Pin Diameter | 1mm |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 4.1mm |
Barrel Outer Diameter | 6.5mm |
Voltage Rating | 24V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Contact Termination | Solder |
Operating Temperature Min | 70°C |
Connector, Dc, Power Plug, 2A, 24V | Newark Electronics |
CONNECTOR, DC, POWER PLUG, 2A, 24V | element14 |
DC Connector,Power plug,2A,24V | RS |
For connecting outside power sources to a battery-powered device. | Conrad |
Plug | Transfer Multisort Elektronik |
Power supply plug, straight version, with bend protection | Lumberg 1636 06 | RS Americas |
Where can I find additional details, specifications and documents for a 1636 06?
Additional datasheets, footprints and schematics for 1636 06 are listed on our Part Details page. You can also find images and similar parts to 1636 06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1636 06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1636 06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1636 06 fall under?
The 1636 06 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1636 06 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1636 06 you can contact the distributor directly for product support, shipping queries etc.
Is the 1636 06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1636 06 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Conrad have stock available or on a lead time for 1636 06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1636 06 often in real-time on the comparison pages.
What if I can't find stock of 1636 06?
You can fill out our help required form which you can use to request a quote for 1636 06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.