Prices starting from US$0.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$51.14 |
No stock
|
Buy Now | |
Heilind Electronics | US$1.71 |
1,064
|
Buy Now | |
Heilind Electronics Asia | US$1.71 |
354
|
Buy Now | |
RS Americas | US$1.23 |
259
|
Buy Now | |
Newark Electronics | US$59.95 |
-
|
Buy Now | |
Carlton-Bates | US$1.49 |
-
|
Buy Now | |
Sager | US$0.80 |
-
|
Buy Now | |
Farnell | US$48.41 |
-
|
Buy Now |
Diameter | 2.85mm |
---|---|
Filament Colour | Blue |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Ultimaker Blue CPE Filament 750g | RS |
3D Printing Filament, Cpe, 2.85Mm, Blu | Newark Electronics |
FILAMENT, CPE - BLUE - 750G | Farnell |
THREADED STANDOFF | Heilind Electronics |
Standoff, 1/4 Hex, Female, Threaded 6-32, Length 1.25, Brass/Zinc | Keystone Electronics 1636 | RS Americas |
Threaded Standoff, Brass, Zinc Plated, Female 6-32 | Carlton-Bates |
Standoffs & Spacers HEX .250X1.25 ZBRASS | Sager |
Where can I find additional details, specifications and documents for a 1636?
Additional datasheets, footprints and schematics for 1636 are listed on our Part Details page. You can also find images and similar parts to 1636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1636 fall under?
The 1636 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1636 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1636 you can contact the distributor directly for product support, shipping queries etc.
Is the 1636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1636 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, RS and Newark Electronics have stock available or on a lead time for 1636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1636 often in real-time on the comparison pages.
What if I can't find stock of 1636?
You can fill out our help required form which you can use to request a quote for 1636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.