Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
163563-000,
4-1191180-7 |
Prices starting from US$4.74
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.75
|
No stock
|
Buy Now | |
TTI Europe
from US$4.74
|
5,200
in stock
|
Buy Now | |
Newark Electronics
from US$5.81
|
-
|
Buy Now | |
Avnet America
from US$5.26
|
-
|
Buy Now | |
element14
from US$7.64
|
-
|
Buy Now | |
Distrelec
from US$7.37
|
-
|
Buy Now | |
Sager
from US$5.09
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | 3.3mm, .13in |
Expanded Inside Diameter (Min) | 7.3mm, .29in |
Operating Temperature (Max) | 125°C |
Wire Temperature (Max) | 85°C |
Solder Sleeve, Polyolefin, Clear | Newark Electronics |
Cable Accessories Solder Sleeve Cross-Linked Polyolefin Transparent Clear Tin | Avnet America |
TE Connectivity Solder Sleeves & Shield Tubing B-151-07 | Distrelec |
Solder Sleeves & Shield Tubing Solder Sleeve | Sager |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 163563-000?
Additional datasheets, footprints and schematics for 163563-000 are listed on our Part Details page. You can also find images and similar parts to 163563-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 163563-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 163563-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 163563-000 fall under?
The 163563-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 163563-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 163563-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 163563-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 163563-000 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for 163563-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 163563-000 often in real-time on the comparison pages.
What if I can't find stock of 163563-000?
You can fill out our help required form which you can use to request a quote for 163563-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.