Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1635014002,
1191180-7 |
Material Systems Code | 300 |
---|---|
Color | Black |
Fluid Type | Lubricating Oil, Diesel Fuel, Brake Fluid, Hydraulic Fluid, Military Decontaminating Agents, De-Icing Fluid, Water, Chemicals/Solvents, Aviation Fuel |
Flexibility | Semi-Rigid |
Material | Crosslinked Fluoropolymer |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Nominal) | .033in, .84mm |
Size Range | 15.88 – 31.75mm, .625 – 1.25in |
Expanded Inside Diameter (Min) | 31.75mm, 1.25in |
Recovered Inside Diameter (Max) | 15.88mm, .6251in |
Product Source | US |
Low Outgassing | Yes |
Packaging Method | Piece |
Applicable Region | Worldwide |
Wall Type | Single |
Flammability | Highly Flame-Resistant |
Operating Temperature Range | -65 – 200°C |
Fluid Resistance | Splash Protection, Immersion Protection |
Resistant To | Fluids |
Shrink Temperature (Min) | 220°C |
Recovery Temperature | 220°C |
Cable Accessories Heat Shrinkable Tubing Fluoropolymer Black Spool | Avnet America |
RT555-1-1/4-0-SP | TE Connectivity 1635014002 | RS Americas |
Heat Shrink Tubing & Sleeves RT555-1-1/4-0-SP | Sager |
Where can I find additional details, specifications and documents for a 1635014002?
Additional datasheets, footprints and schematics for 1635014002 are listed on our Part Details page. You can also find images and similar parts to 1635014002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1635014002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1635014002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1635014002 fall under?
The 1635014002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1635014002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1635014002 you can contact the distributor directly for product support, shipping queries etc.
Is the 1635014002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1635014002 have stock available?
Authorised distributors including Powell Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 1635014002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1635014002 often in real-time on the comparison pages.
What if I can't find stock of 1635014002?
You can fill out our help required form which you can use to request a quote for 1635014002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.