Status: | Unknown |
---|---|
Series: | 130105 Series |
RoHS: | Compliant |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 750lm |
Power Source | Power Cord |
Product Range | 130105 Series |
Cable Length | 25ft |
Lamp Power Max | 75W |
RoHS Compliant | Yes |
Incandescent Hand Lamp | Newark Electronics |
1635-12B | Avnet America |
Where can I find additional details, specifications and documents for a 1635-12B?
Additional datasheets, footprints and schematics for 1635-12B are listed on our Part Details page. You can also find images and similar parts to 1635-12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1635-12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1635-12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1635-12B fall under?
The 1635-12B is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to 1635-12B when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1635-12B you can contact the distributor directly for product support, shipping queries etc.
Is the 1635-12B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1635-12B have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 1635-12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1635-12B often in real-time on the comparison pages.
What if I can't find stock of 1635-12B?
You can fill out our help required form which you can use to request a quote for 1635-12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.