Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRGSB1-16F-BG000 |
Prices starting from US$2.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
73
in stock
|
Buy Now | |
Newark Electronics
from US$3.62
|
3,746
in stock
|
Buy Now | |
Rapid Electronics
from US$3.00
|
3,746
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
3,746
in stock
|
Buy Now | |
Distrelec
from US$2.75
|
3,746
in stock
|
Buy Now | |
Farnell
from US$4.19
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.67
|
15
in stock
|
Buy Now | |
Avnet America
from US$2.55
|
-
|
Buy Now | |
RS Americas
from US$3.53
|
-
|
Buy Now | |
Boersig
from US$3.11
|
-
|
Buy Now | |
Sager
from US$3.54
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Beveled Frame Color | Black |
Body Color | Black |
Lens Color | Green |
Panel Cutout Size | 1.19 x 441in, 30.2 x 11.2mm |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Operating Function | On Off |
Contact Current Rating | 10A |
Switch Contact Plating Material | Silver Tin Oxide |
Terminal Tab Width | 6.35mm, .25in |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Dust Resistant., Lamp-Illuminated Rocker Button. |
Product Type | Switch |
Actuator Type | Top |
LED | Without |
Actuator Style | Rocker |
Lamp | With |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Rocker Switches Pwr Rocker Grn On-Off, Illum |Amp Te Connectivity 1634202-6 | Newark Electronics |
Rocker Switches PWR ROCKER GRN ON-OFF ILLUM | Rapid Electronics |
TE Connectivity - AMP Rocker Switch SPST On-off Rocker Act | Distrelec |
ROCKER SW, SPST, 10A, 250V, BLK | Farnell |
Transparent on-off grn illum switch,16A | RS |
ROCKER | Transfer Multisort Elektronik |
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Alcoswitch, Transparent on-off grn illum switch,16A | TE Connectivity 1634202-6 | RS Americas |
Rocker Switches PRGSB1-16F-BG000 | Sager |
Status: | Unknown |
---|---|
Series: | PRG Series |
RoHS: | Unknown |
Illumination | Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | PRG Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1634202-6?
Additional datasheets, footprints and schematics for 1634202-6 are listed on our Part Details page. You can also find images and similar parts to 1634202-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634202-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634202-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634202-6 fall under?
The 1634202-6 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634202-6 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634202-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634202-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634202-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1634202-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634202-6 often in real-time on the comparison pages.
What if I can't find stock of 1634202-6?
You can fill out our help required form which you can use to request a quote for 1634202-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.