Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRGSB1-16F-BR000 |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.78
|
461
in stock
|
Buy Now | |
Newark Electronics
from US$2.69
|
657
in stock
|
Buy Now | |
element14
from US$2.34
|
657
in stock
|
Buy Now | |
Farnell
from US$1.96
|
657
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$2.49
|
-
|
Buy Now | |
Boersig
from US$1.99
|
-
|
Buy Now | |
TE Store
from US$4.55
|
-
|
Buy Now | |
Sager
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Lens Color | Red |
Actuator Color | Black |
Body Color | Black |
Operating Function | On Off |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Panel Cutout Size | 1.19 x 441in, 30.2 x 11.2mm |
Indicator/Imprint Legend | None |
Contact Current Rating | 10A |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 250VAC, 125VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Lamp-Illuminated Rocker Button., Dust Resistant. |
Actuator Style | Rocker |
Product Type | Switch |
Actuator Type | Top |
LED | Without |
Lamp | With |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Rocker Switch, Spst, 10A, 250V, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 1634202-5 | Newark Electronics |
ROCKER SWITCH, SPST, 10A, 250V, PANEL | element14 |
Transparent on-off red illum switch,16A | RS |
Switch Rocker ON OFF SPST Faston Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Alcoswitch, Transparent on-off red illum switch,16A | TE Connectivity 1634202-5 | RS Americas |
Special Order: PRGSB1-16F-BR000 Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: None Panel Cutout Size: 1.19 x 441 in Panel Cutout Size: 30.2 x 11.2 mm Power Panel 1.19 x 441" | Rocker Switch | Part Number: 1634202-5 | Internal Number: 1634202-5 | Alias Number: PRGSB1-16F-BR000 | TE Connectivity | TE Store |
Rocker Switches SWITCH ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1634202-5?
Additional datasheets, footprints and schematics for 1634202-5 are listed on our Part Details page. You can also find images and similar parts to 1634202-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634202-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634202-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634202-5 fall under?
The 1634202-5 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634202-5 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634202-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634202-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634202-5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for 1634202-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634202-5 often in real-time on the comparison pages.
What if I can't find stock of 1634202-5?
You can fill out our help required form which you can use to request a quote for 1634202-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.