Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRGSA1-16F-BB0BW |
Prices starting from US$1.44
Actuator Color | Black |
---|---|
Body Color | Black |
Beveled Frame Color | Black |
Operating Function | On Off |
Indicator/Imprint Legend | O - |
Panel Cutout Size | 1.19 x 441in, 30.2 x 11.2mm |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Indicator/Imprint Color | White |
Contact Current Rating | 10A |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Voltage Rating | 250VAC, 125VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Non-Illuminated, Dust Resistant. |
Product Type | Switch |
Lamp | Without |
Switch Type | Rocker/Paddle Actuator |
LED | Without |
Actuator Style | Rocker |
Actuator Type | Top |
Termination Type | Quick Connect |
ROCKER SWITCH, SPST, 10A, 125VAC, PANEL | Farnell |
Rocker Switch, Spst, 10A, 125Vac, Panel Rohs Compliant: Yes |Amp Te Connectivity 1634202-3 | Newark Electronics |
Blk SPST on-off switch,0- legend,16/10A | RS |
Black SPST Rocker Switch, On-Off, 10 A @ 250 V ac +85degC -20degC 30.2mm 11.2mm | TE Connectivity 1634202-3 | RS Americas |
Switch Rocker ON OFF SPST Quick Connect Curved Rocker 10A 250VAC >100000Cycle Tray | Avnet America |
Special Order: PRGSA1-16F-BB0BW Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: O - Panel Cutout Size: 1.19 x 441 in Panel Cutout Size: 30.2 x 11.2 mm Power Panel O - 1.19 x 441" | Rocker Switch | Part Number: 1634202-3 | Internal Number: 1634202-3 | Alias Number: PRGSA1-16F-BB0BW | TE Connectivity | TE Store |
Rocker Switches SWITCH ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1634202-3?
Additional datasheets, footprints and schematics for 1634202-3 are listed on our Part Details page. You can also find images and similar parts to 1634202-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634202-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634202-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634202-3 fall under?
The 1634202-3 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634202-3 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634202-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634202-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634202-3 have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and RS Americas have stock available or on a lead time for 1634202-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634202-3 often in real-time on the comparison pages.
What if I can't find stock of 1634202-3?
You can fill out our help required form which you can use to request a quote for 1634202-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.