Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRGSA1-16F-BB000 |
Prices starting from US$1.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.65
|
580
in stock
|
Buy Now | |
Rapid Electronics
from US$3.49
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$3.48
|
280
in stock
|
Buy Now | |
element14
from US$2.93
|
280
in stock
|
Buy Now | |
Farnell
from US$2.82
|
280
in stock
|
Buy Now | |
Future Electronics
from US$1.54
|
250
in stock
|
Buy Now | |
Chip One Stop
from US$4.55
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.44
|
10
in stock
|
Buy Now | |
Avnet America
from US$2.16
|
-
|
Buy Now | |
RS Americas
from US$3.21
|
-
|
Buy Now | |
Sager
from US$2.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Actuator Color | Black |
---|---|
Body Color | Black |
Beveled Frame Color | Black |
Operating Function | On On |
Indicator/Imprint Legend | None |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Panel Cutout Size | 30.2 x 22.2mm, 1.19 x .874in |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 16A, 10A |
Voltage Rating | 125VAC, 250VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Non-Illuminated, Dust Resistant. |
Actuator Style | Rocker |
Lamp | Without |
Actuator Type | Top |
LED | Without |
Product Type | Switch |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
D1 blk DPDT on-on switch, blank, 16/10A | RS |
Rocker Switches PWR ROCKER BLK ON-ON | Rapid Electronics |
Rocker Switch, Dpdt, 16A, 125V, Panel Rohs Compliant: Yes |Alcoswitch Te Connectivity 1634201-7 | Newark Electronics |
ROCKER SWITCH, DPDT, 16A, 125V, PANEL | element14 |
Rocker Switch DPDT 16A (AC) Panel Mount, Snap-In | Future Electronics |
ROCKER | Transfer Multisort Elektronik |
Switch Rocker ON ON DPDT Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Black DPDT Rocker Switch, On-On, 10 A@ 250 V ac +85degC -20degC 22.2mm 30.2mm | TE Connectivity 1634201-7 | RS Americas |
Rocker Switches PRFDD1-16F-BB000 | Sager |
Where can I find additional details, specifications and documents for a 1634201-7?
Additional datasheets, footprints and schematics for 1634201-7 are listed on our Part Details page. You can also find images and similar parts to 1634201-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634201-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634201-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634201-7 fall under?
The 1634201-7 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634201-7 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634201-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634201-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634201-7 have stock available?
Authorised distributors including RS, Rapid Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1634201-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634201-7 often in real-time on the comparison pages.
What if I can't find stock of 1634201-7?
You can fill out our help required form which you can use to request a quote for 1634201-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.