Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PRFDB1-16F-BG000 |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
4,800
in stock
|
Buy Now | |
Future Electronics
from US$0.94
|
500
in stock
|
Buy Now | |
Conrad
from US$4.66
|
210
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
RS Americas
from US$3.84
|
-
|
Buy Now | |
Boersig
from US$1.68
|
-
|
Buy Now | |
Distrelec
from US$2.14
|
-
|
Buy Now | |
Sager
from US$1.53
|
-
|
Buy Now | |
Farnell
from US$2.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Actuator Color | Black |
Body Color | Black |
Panel Cutout Size | 1.19 x .874in, 30.2 x 22.2mm |
Operating Function | On Off |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Indicator/Imprint Color | White |
Indicator/Imprint Legend | O - |
Terminal Tab Width | .25in, 6.35mm |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 10A, 16A |
Voltage Rating | 250VAC, 125VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Angle | Vertical |
Mounting Type | Panel |
Comment | Non-Illuminated, Dust Resistant. |
Actuator Style | Rocker |
LED | Without |
Switch Type | Rocker/Paddle Actuator |
Actuator Type | Top |
Lamp | Without |
Product Type | Switch |
Termination Type | Quick Connect |
A1 blk DPST on-off switch, 0/-, 16/10A | RS |
PR Series 16 A 250 V DPST On-Off Quick Connect Panel Mount Rocker Switch | Future Electronics |
Easy snap-in assembly, dust proof | Conrad |
TE Connectivity 1634201-2 Rocker Switch, Df 250V AC 10A | Rapid Electronics |
Prfda1-16F-Bb0Bw |Amp Te Connectivity 1634201-2 | Newark Electronics |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 16A 250VAC >100000Cycle Tray | Avnet America |
Alcoswitch, A1 blk DPST on-off switch, 0/-, 16/10A | TE Connectivity 1634201-2 | RS Americas |
TE Connectivity PRFDA1-16F-BB0BW Rocker Switch DPST On-o | Distrelec |
Rocker Switches PRFDA1-16F-BB0BW | Sager |
Where can I find additional details, specifications and documents for a 1634201-2?
Additional datasheets, footprints and schematics for 1634201-2 are listed on our Part Details page. You can also find images and similar parts to 1634201-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634201-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634201-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634201-2 fall under?
The 1634201-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634201-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634201-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634201-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634201-2 have stock available?
Authorised distributors including RS, Future Electronics, Conrad, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1634201-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634201-2 often in real-time on the comparison pages.
What if I can't find stock of 1634201-2?
You can fill out our help required form which you can use to request a quote for 1634201-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.