Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | PREDA1-07F-BB0BW |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$2.39
|
4
in stock
|
Buy Now | |
Avnet America
from US$1.95
|
-
|
Buy Now | |
RS Americas
from US$4.47
|
-
|
Buy Now | |
element14
from US$2.58
|
-
|
Buy Now | |
Boersig
from US$1.94
|
-
|
Buy Now | |
Distrelec
from US$2.61
|
-
|
Buy Now | |
TE Store
from US$4.53
|
-
|
Buy Now | |
Sager
from US$1.77
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Beveled Frame Color | Black |
---|---|
Body Color | Black |
Actuator Color | Black |
Configuration (Pole-Throw) | Double Pole - Single Throw |
Panel Cutout Size | 19.6 x 22.2mm, .771 x .874in, .763 x .874in, 19.4 x 22.2mm, 20.2 x 22.2mm, .795 x .874in |
Indicator/Imprint Color | White |
Operating Function | On Off |
Indicator/Imprint Legend | O - |
Switch Contact Plating Material | Silver Tin Oxide |
Contact Current Rating | 10A, 6A |
Terminal Tab Width | .187in, 4.75mm |
Voltage Rating | 250VAC, 125VAC |
Process Sealed | No |
VDE Tested | Yes |
Mounting Type | Panel |
Mounting Angle | Vertical |
Comment | Dust Resistant., Non-Illuminated |
Actuator Style | Rocker |
LED | Without |
Product Type | Switch |
Lamp | Without |
Actuator Type | Top |
Switch Type | Rocker/Paddle Actuator |
Termination Type | Quick Connect |
Rocker Switches Preda1-07F-Bb0Bw |Amp Te Connectivity 1634200-2 | Newark Electronics |
Switch Rocker ON OFF DPST Quick Connect Curved Rocker 10A 250VAC >100000Cycle Tray | Avnet America |
Black DPST Rocker Switch, On-Off, 10 A @ 125 V ac +85degC -20degC 22.2mm 19.4mm | TE Connectivity 1634200-2 | RS Americas |
ROCKER SWITCH, DPST, 10A, 125VAC, PANEL | element14 |
TE Connectivity - AMP Rocker Switch DPST On-off Rocker Act | Distrelec |
Special Order: PREDA1-07F-BB0BW Switch Type: Power Product Mount Type: Panel Indicator/Imprint Legend: O - Panel Cutout Size: .763 x .874 in .795 x .874 in .771 x .874 in Panel Cutout Size: 19.6 x 22.2 mm 20.2 x 22.2 mm 19.4 x 22.2 mm Power Panel O - .763 x .874" | Rocker Switch | Part Number: 1634200-2 | Internal Number: 1634200-2 | Alias Number: PREDA1-07F-BB0BW | TE Connectivity | TE Store |
Rocker Switches SWITCH ROCKER | Sager |
Where can I find additional details, specifications and documents for a 1634200-2?
Additional datasheets, footprints and schematics for 1634200-2 are listed on our Part Details page. You can also find images and similar parts to 1634200-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634200-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634200-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634200-2 fall under?
The 1634200-2 is listed under Relays, Contactors & Switches > Switches > Paddle & Rocker Switches.
Can I view similar or alternative parts?
You can view similar parts to 1634200-2 when available in the Paddle & Rocker Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634200-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634200-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634200-2 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Avnet America, RS Americas and element14 have stock available or on a lead time for 1634200-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634200-2 often in real-time on the comparison pages.
What if I can't find stock of 1634200-2?
You can fill out our help required form which you can use to request a quote for 1634200-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.