Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
8,402
in stock
|
Buy Now | |
Newark Electronics
from US$1.62
|
8,477
in stock
|
Buy Now | |
element14
from US$1.94
|
8,442
in stock
|
Buy Now | |
Conrad
from US$2.38
|
683
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
14
in stock
|
Buy Now | |
Distrelec
from US$1.50
|
10
in stock
|
Buy Now | |
RS
from US$1.66
|
-
|
Buy Now | |
RS Americas
from US$1.48
|
-
|
Buy Now |
Gender | Plug |
---|---|
Current Rating | 3A |
Pin Diameter | - |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 2.5mm |
Barrel Outer Diameter | 5.5mm |
Voltage Rating | 24V |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Connector Type | Standard Power Entry |
Contact Termination | Solder |
Connector, Power Entry, Plug, 3A, 24V | Newark Electronics |
CONNECTOR, DC POWER, PLUG, 3A, 24V | element14 |
5.5 mm | Conrad |
Plug | Transfer Multisort Elektronik |
Lumberg Connect GmbH DC Power Connector, Plug, Straight, 2.5x5.5x9.5mm | Distrelec |
Power plug 12VDC 4 A | RS |
Power supply plug, straight version, with bayonet lock, with solder eyes | Lumberg 1634 02 | RS Americas |
Where can I find additional details, specifications and documents for a 1634 02?
Additional datasheets, footprints and schematics for 1634 02 are listed on our Part Details page. You can also find images and similar parts to 1634 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634 02 fall under?
The 1634 02 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to 1634 02 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634 02 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and Transfer Multisort Elektronik have stock available or on a lead time for 1634 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634 02 often in real-time on the comparison pages.
What if I can't find stock of 1634 02?
You can fill out our help required form which you can use to request a quote for 1634 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.