Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diameter | 2.85mm |
---|---|
Filament Colour | Dark Grey |
Filament Material | CPE (Copolyester) |
Melting Temperature | - |
Spool Width | - |
Spool Hub Diameter | - |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
FILAMENT, CPE - DARK GREY - 750G | Farnell |
Ultimaker Dark Grey CPE Filament 750g | RS |
S-8 D.c. Prefocus (P15D) A 20V 1.0A 24Cp |Cec Industries 1634 | Newark Electronics |
Case, Black, inside dims: 27.70" x 20.98" x 15.50" | Platinum Tools 1634 | RS Americas |
Where can I find additional details, specifications and documents for a 1634?
Additional datasheets, footprints and schematics for 1634 are listed on our Part Details page. You can also find images and similar parts to 1634 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1634 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1634 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1634 fall under?
The 1634 is listed under ULTIMAKER Parts.
Can I view similar or alternative parts?
You can view similar parts to 1634 when available in the ULTIMAKER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1634 you can contact the distributor directly for product support, shipping queries etc.
Is the 1634 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1634 have stock available?
Authorised distributors including Distrelec, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for 1634.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1634 often in real-time on the comparison pages.
What if I can't find stock of 1634?
You can fill out our help required form which you can use to request a quote for 1634 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.